Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$3.61
|
3,759
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.53
|
4,698
in stock
|
Buy Now |
![]() |
TME
from US$1.52
|
4,698
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.65
|
4,698
in stock
|
Buy Now |
![]() |
RS Americas
from US$1.55
|
300
in stock
|
Buy Now |
![]() |
Demsay
-
|
4
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.62
|
-
|
Buy Now |
![]() |
element14
from US$2.76
|
-
|
Buy Now |
![]() |
Boersig
from US$2.56
|
-
|
Buy Now |
![]() |
Sager
from US$2.16
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Connector Code | D |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Color | Black |
Number of Positions | 4 |
Number of Rows | 2 |
Width | 1.011in, 25.7mm |
Height | 1.23in, 31.25mm |
Length | 2.13in, 54.1mm |
Nominal Voltage Architecture | 42V, 60V, 24V, 12V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .394in, .295in, 10mm, 7.5mm |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Combination Line Connector, 4 Contact(S), Female |Amp Te Connectivity 4-2208157-1 | Newark Electronics |
Connector: automotive | TME |
AUTOMOTIVE HOUSING, RCPT, 4POS | Farnell |
HDSCS Receptacle Housing, D Keying, 4-Position, Group D, Size 1.5K & 6.3/4.8K | RS Americas |
Heavy Duty Sealed Connector 4POS, MIXED REC HSG, ASSY, SEALED, COD D | Avnet America |
AUTOMOTIVE HOUSING, 4POS, RCPT, PBT-GF | element14 |
Automotive Connectors 4POS, MIXED REC HSG ASSY, SEALED, COD D | Sager |
Where can I find additional details, specifications and documents for a 4-2208157-1?
Additional datasheets, footprints and schematics for 4-2208157-1 are listed on our Part Details page. You can also find images and similar parts to 4-2208157-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2208157-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2208157-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2208157-1 fall under?
The 4-2208157-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-2208157-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2208157-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2208157-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2208157-1 have stock available?
Authorised distributors including Newark Electronics, TME, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for 4-2208157-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2208157-1 often in real-time on the comparison pages.
What if I can't find stock of 4-2208157-1?
You can fill out our help required form which you can use to request a quote for 4-2208157-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.