Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.19
|
No stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.21
|
7,792
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.20
|
-
|
Buy Now |
![]() |
Conrad
from US$900.99
|
-
|
Buy Now |
![]() |
TTI Americas
from US$0.21
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.21
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.20
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Crimp Type | F-Crimp |
---|---|
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 1.5mm, .059in |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 12A |
Wire Size | .5 – 1mm², 20 – 18AWG |
Wire Size Search | .5mm², .6mm², 1mm², .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Termination Method | Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Contact, Socket, Crimp, 18Awg | Newark Electronics |
TE Connectivity 1-1241380-2 AMP MCP - Terminals 1-1241380-2 TE Connectivity Inhalt: 4500 St. | Conrad |
Where can I find additional details, specifications and documents for a 1-1241380-2?
Additional datasheets, footprints and schematics for 1-1241380-2 are listed on our Part Details page. You can also find images and similar parts to 1-1241380-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1241380-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1241380-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1241380-2 fall under?
The 1-1241380-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1241380-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1241380-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1241380-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1241380-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Conrad, TTI Americas and TTI Europe have stock available or on a lead time for 1-1241380-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1241380-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1241380-2?
You can fill out our help required form which you can use to request a quote for 1-1241380-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.