Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.75
|
264
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.87
|
330
in stock
|
Buy Now |
![]() |
TME
from US$1.93
|
330
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.68
|
330
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.68
|
-
|
Buy Now |
![]() |
TE Store
from US$0.85
|
-
|
Buy Now |
![]() |
Sager
from US$1.15
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 7 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .059in, 1.5mm, .11in |
Length | 44mm, 1.732in |
Width | 1.012in, 25.7mm |
Height | 31.25mm, 1.23in |
Nominal Voltage Architecture | 60V, 24V, 42V, 12V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .236in, 4mm, .157in, 6mm |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 380 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Row-to-Row Spacing | .236in, 6mm |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
7 Pos Mixed Rec Hsg Codd |Amp Te Connectivity 4-1418480-1 | Newark Electronics |
4-1418480-1 | TME |
CONNECTORS | Farnell |
Heavy Duty Sealed Connector 7 POS MIXED REC HSG CODD | Avnet America |
7 POS MIXED REC HSG CODD Number of Positions: 7 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 2.8 mm 1.5 mm Mating Tab Width: .059 in .11 in Heavy Duty Sealed Connector Series Housing | 7 Housing for Female Terminals Wire-to-Wire 2.8 mm | Part Number: 4-1418480-1 | Internal Number: 4-1418480-1 | TE Connectivity | TE Store |
Automotive Connectors 7 POS MIXED REC HSG CODD | Sager |
Where can I find additional details, specifications and documents for a 4-1418480-1?
Additional datasheets, footprints and schematics for 4-1418480-1 are listed on our Part Details page. You can also find images and similar parts to 4-1418480-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1418480-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1418480-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1418480-1 fall under?
The 4-1418480-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1418480-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1418480-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1418480-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1418480-1 have stock available?
Authorised distributors including Newark Electronics, TME, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 4-1418480-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1418480-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1418480-1?
You can fill out our help required form which you can use to request a quote for 4-1418480-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.