Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.23
|
22,644
in stock
|
Buy Now |
![]() |
Boersig
from US$0.18
|
175,500
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.22
|
126,000
in stock
|
Buy Now |
![]() |
TME
from US$0.26
|
76,500
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.18
|
58,500
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.17
|
31,500
in stock
|
Buy Now |
![]() |
element14
from US$0.42
|
20,644
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.33
|
12,568
in stock
|
Buy Now |
![]() |
RS
from US$0.39
|
5,200
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$0.91
|
23
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
520
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.18
|
-
|
Buy Now |
![]() |
Conrad
from US$974.46
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.19
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Typical Current Rating | 13A |
Mating Tab Width | .059in, 1.5mm |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .6mm, .024in |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .074 – .094in, 1.9 – 2.4mm |
Wire Size Search | 1.25mm², 1.5mm², 1.3mm², 16AWG |
Wire Size | 1 – 1.5mm², 16AWG |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Socket Contact Tin 16 AWG Crimp | Future Electronics |
Connector: automotive | TME |
MCP1.5K, SEAL, AWG16 | TTI Europe |
CONTACT, SOCKET, 17-15AWG, CRIMP | Farnell |
Rectangular Power Contact, Mcp Series, Tin Plated Contacts, Copper Nickel Silicon, Socket, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1418884-1 | Newark Electronics |
Contact Socket Crimp ST Cable Mount | Avnet America |
TE Connectivity 1418884-1 AMP MCP - Terminals 1418884-1 TE Connectivity Inhalt: 4500 St. | Conrad |
Contact MCP1.5K F Crimp 16AWG Tin-plated | SOS electronic |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 15AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1418884-1?
Additional datasheets, footprints and schematics for 1418884-1 are listed on our Part Details page. You can also find images and similar parts to 1418884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418884-1 fall under?
The 1418884-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1418884-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418884-1 have stock available?
Authorised distributors including Boersig, Future Electronics, TME, TTI Europe and TTI Americas have stock available or on a lead time for 1418884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418884-1 often in real-time on the comparison pages.
What if I can't find stock of 1418884-1?
You can fill out our help required form which you can use to request a quote for 1418884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.