Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Compliant |
Prices starting from US$15.36
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$22.08
|
100
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$20.54
|
100
in stock
|
Buy Now |
![]() |
element14
from US$21.81
|
100
in stock
|
Buy Now |
![]() |
Demsay
-
|
46
in stock
|
Buy Now |
![]() |
RS
from US$27.40
|
-
|
Buy Now |
![]() |
Future Electronics
from US$15.36
|
-
|
Buy Now |
![]() |
Avnet America
from US$16.80
|
-
|
Buy Now |
![]() |
Boersig
from US$21.90
|
-
|
Buy Now |
![]() |
TTI Americas
from US$18.57
|
-
|
Buy Now |
![]() |
TTI Europe
from US$18.45
|
-
|
Buy Now |
![]() |
TE Store
from US$17.32
|
-
|
Buy Now |
![]() |
Sager
from US$24.88
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Product Range | MCP Series |
---|---|
Gender | Receptacle |
No. of Positions | 46Positions |
For Use With | AMP MCP Series Automotive Socket Contacts |
IP Rating | IP67 |
Voltage Rating | 90VDC |
RoHS Compliant | Yes |
Automotive Housing, Rcpt, 46Pos, 90Vdc Rohs Compliant: Yes |Te Connectivity 3-2112231-2 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 46POS, 90VDC | element14 |
46POS,AMP MCP1.5K,REC HSG,ASSY | RS |
46 Rectangular Connectors - Housings Receptacle Gray 0.157 (4.00mm) | Future Electronics |
Connector Housing Sealed Wire to Board Receptacle 46-Position 4mm Cable Mount Box | Avnet America |
46POS,AMP MCP1.5K,REC HSG,ASS | TTI Europe |
46POS,AMP MCP1.5K,REC HSG,ASSY Number of Positions: 46 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Device Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Leavyseal Connector Housing | 46 Housing for Female Terminals Wire-to-Board 1.6 mm | Part Number: 3-2112231-2 | Internal Number: 3-2112231-2 | TE Connectivity | TE Store |
Automotive Connectors 46P AMP MCP 1.5K Rec Housing, Code B | Sager |
Where can I find additional details, specifications and documents for a 3-2112231-2?
Additional datasheets, footprints and schematics for 3-2112231-2 are listed on our Part Details page. You can also find images and similar parts to 3-2112231-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2112231-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2112231-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2112231-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2112231-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3-2112231-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Demsay and RS have stock available or on a lead time for 3-2112231-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2112231-2 often in real-time on the comparison pages.
What if I can't find stock of 3-2112231-2?
You can fill out our help required form which you can use to request a quote for 3-2112231-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.