Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.91
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$10.13
|
98
in stock
|
Buy Now |
![]() |
TE Store
from US$7.79
|
1,697
in stock
|
Buy Now |
![]() |
TTI Americas
from US$7.80
|
99
in stock
|
Buy Now |
![]() |
element14
from US$9.27
|
98
in stock
|
Buy Now |
![]() |
Demsay
-
|
62
in stock
|
Buy Now |
![]() |
RS
from US$16.11
|
-
|
Buy Now |
![]() |
Newark Electronics
from US$9.33
|
-
|
Buy Now |
![]() |
Future Electronics
from US$6.91
|
-
|
Buy Now |
![]() |
Avnet America
from US$7.89
|
-
|
Buy Now |
![]() |
Rapid Electronics
from US$18.87
|
-
|
Buy Now |
![]() |
Boersig
from US$9.79
|
-
|
Buy Now |
![]() |
TTI Europe
from US$8.28
|
-
|
Buy Now |
![]() |
Sager
from US$9.32
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Color | Blue |
Cable Exit Angle | 90° |
Number of Positions | 62 |
Number of Rows | 3, 4 |
Mating Tab Width | 2.8mm, .11in, .063in, 1.6mm |
Height | 44mm, 1.732in |
Width | 1.811in, 46mm |
Length | 120.5mm, 4.744in |
Operating Voltage | 36VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .197in, 4mm, 5mm, .157in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 117 |
Packaging Method | Box |
Row-to-Row Spacing | 3mm, .118in |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Sealable | Yes |
Strain Relief | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
62.POS.MIXED REC.HSG Number of Positions: 62 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .063 in .11 in Leavyseal Connector Housing | 62 Housing for Female Terminals Wire-to-Board 1.6 mm | Part Number: 3-1418883-1 | Internal Number: 3-1418883-1 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RCPT, 62POS, BLUE | element14 |
Automotive Connectors 62.POS.MIXED REC.H | RS |
62.pos.mixed Rec.hsg Rohs Compliant: Yes |Amp Te Connectivity 3-1418883-1 | Newark Electronics |
Conn Housing RCP 6/56 POS 5mm/4mm Crimp ST | Avnet America |
TE Connectivity 3-1418883-1 Connector Female Mixed Housing Shrouded 62 Positions | Rapid Electronics |
Automotive Connectors 62.POS.MIXED REC.HSG | Sager |
Where can I find additional details, specifications and documents for a 3-1418883-1?
Additional datasheets, footprints and schematics for 3-1418883-1 are listed on our Part Details page. You can also find images and similar parts to 3-1418883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1418883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1418883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1418883-1 fall under?
The 3-1418883-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1418883-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1418883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1418883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1418883-1 have stock available?
Authorised distributors including TE Store, TTI Americas, element14, Farnell and Demsay have stock available or on a lead time for 3-1418883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1418883-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1418883-1?
You can fill out our help required form which you can use to request a quote for 3-1418883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.