Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
250,476
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
680,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
653,382
in stock
|
Buy Now | |
Boersig
from US$0.07
|
465,832
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
250,476
in stock
|
Buy Now | |
element14
from US$0.10
|
250,476
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
220,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
197,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0316
|
175,810
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
108,897
in stock
|
Buy Now | |
Power and Signal Group
from US$0.09
|
100,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
11,832
in stock
|
Buy Now | |
TE Store
from US$0.05
|
11,610
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
11,477
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
11,477
in stock
|
Buy Now | |
Conrad
from US$0.19
|
4,162
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Compona
-
|
13,281
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | Silicone |
Cavity Diameter | 3.6mm, .142in |
Cable Insulation Diameter | .083in, 2.1mm |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
WIRE SEAL FOR MICRO TIMER II | TTI Europe |
WIRE SEAL PLUG FOR MCP, MICRO TIMER SERIES | Heilind Electronics |
Connector Accessory, Single Wire Seal, Mcp 1.5K Contact Systems Rohs Compliant: Yes |Amp Te Connectivity 964972-1 | Newark Electronics |
CONTACT SYSTEM, WIRE SEAL, MCP1.5K | element14 |
MCP Series Single Point Yellow Silicone Wire Seal Accessory | Future Electronics |
Connector Accessories Seal Plug Loose Piece | Avnet America |
AMP Silicone Single Wire Seal, 3.6 mm cavity diameter, 2.1mm cable insulation diameter | Power and Signal Group |
Accessories: gasket for wire | Transfer Multisort Elektronik |
EINZELLEITERDICHTNG Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Yellow Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Single Wire Seal (SWS) Silicone Yellow 3.6 mm | Connector Seal & Cavity Plug | Part Number: 964972-1 | Internal Number: 964972-1 | TE Connectivity | TE Store |
Automotive Connectors WIRE SEAL | Rapid Electronics |
TE Connectivity - AMP Connectors WIRE SEAL | Distrelec |
Highly reliable, multipolar plug connectors for internal and external wiring in the industry. | Conrad |
Single Wire Seal | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Single Wire Seal |
---|---|
For Use With | MCP 1.5K Contact Systems |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 964972-1?
Additional datasheets, footprints and schematics for 964972-1 are listed on our Part Details page. You can also find images and similar parts to 964972-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964972-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964972-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964972-1 fall under?
The 964972-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 964972-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964972-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964972-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964972-1 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Boersig, Newark Electronics and element14 have stock available or on a lead time for 964972-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964972-1 often in real-time on the comparison pages.
What if I can't find stock of 964972-1?
You can fill out our help required form which you can use to request a quote for 964972-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.