Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Positions | 62 |
Number of Sections | 1 |
Number of Signal Positions | 56 |
Number of Rows | 4 |
Interface Plating | Silver (Ag) |
Tab Width | .11in, .059in, 1.5mm, 2.8mm |
Tab Thickness | .024in, .6mm, .8mm, .031in |
Voltage Rating (Max) | 36VDC |
Centerline (Pitch) | 4mm, .157in, 5mm, .197in |
Degree of Protection | IP69K |
Panel Mount Feature | Without |
Locking Interface | Without |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Sealable | Yes |
Shielded | No |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 185°F, 230°F, 212°F, 176°F, 120°C, 158°F, 248°F, 110°C, 70°C, 90°C, 85°C, 194°F, 167°F, 75°C, 100°C, 105°C, 149°F, 65°C, 80°C, 221°F |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Where can I find additional details, specifications and documents for a 1814873-1?
Additional datasheets, footprints and schematics for 1814873-1 are listed on our Part Details page. You can also find images and similar parts to 1814873-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1814873-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1814873-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1814873-1 fall under?
The 1814873-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1814873-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1814873-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1814873-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1814873-1 have stock available?
There is no stock from authorised distributors for 1814873-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1814873-1 often in real-time on the comparison pages.
What if I can't find stock of 1814873-1?
You can fill out our help required form which you can use to request a quote for 1814873-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.