Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.25
|
1,280
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.11
|
2,227,500
in stock
|
Buy Now |
![]() |
Boersig
from US$0.10
|
211,500
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.10
|
180,000
in stock
|
Buy Now |
![]() |
element14
from US$0.22
|
27,761
in stock
|
Buy Now |
![]() |
Farnell
from US$0.19
|
27,761
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.11
|
27,000
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.13
|
9,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.12
|
9,000
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.20
|
7,537
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$0.54
|
27
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
274,500
in stock
|
Buy Now |
![]() |
Lake-View Electronics
-
|
2,000
in stock
|
Buy Now |
![]() |
TME
from US$0.16
|
-
|
Buy Now |
![]() |
Conrad
from US$720.65
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.11
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | 1.5mm, .059in |
Typical Current Rating | 12A |
Crimp Type | F-Crimp |
Mating Tab Thickness | .6mm, .024in |
Terminal & Splice Type | Receptacle |
Interface Plating | Silver (Ag) |
Wire Size Search | .5mm², .6mm², 1mm², .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
MCP1.5 SOCKET CONTACT SWS | TTI Europe |
CONTACT, SOCKET, 20-18AWG, CRIMP | element14 |
18-20 AWG Crimp Socket Silver Contact Automotive Connector | Future Electronics |
Mcp1.5 Socket Contact Sws Rohs Compliant: Yes |Amp Te Connectivity 1241380-3 | Newark Electronics |
Automotive Connector Contact, Locking Lance, MCP, Socket, Crimp, 18 AWG, 20 AWG | Avnet America |
AMP MCP 1.5K PCB Conn Contact Female Crimp Silver Plating 17 - 20 AWG | RS Americas |
MCP 1.5K receptacle contact, 20-17 AWG | RS |
Contact | TME |
TE Connectivity 1241380-3 AMP MCP - Terminals 1241380-3 TE Connectivity Inhalt: 4500 St. | Conrad |
Contact MCP 1.5K F Crimp 18-20AWG Silver-plated | SOS electronic |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
For Use With | AMP MCP Series Housing Connectors |
Where can I find additional details, specifications and documents for a 1241380-3?
Additional datasheets, footprints and schematics for 1241380-3 are listed on our Part Details page. You can also find images and similar parts to 1241380-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241380-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241380-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241380-3 fall under?
The 1241380-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241380-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241380-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241380-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241380-3 have stock available?
Authorised distributors including TTI Europe, Boersig, TTI Americas, element14 and Farnell have stock available or on a lead time for 1241380-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241380-3 often in real-time on the comparison pages.
What if I can't find stock of 1241380-3?
You can fill out our help required form which you can use to request a quote for 1241380-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.