Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.32
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$21.28
|
104
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$17.78
|
129
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$19.90
|
129
in stock
|
Buy Now |
![]() |
Conrad
from US$25.28
|
129
in stock
|
Buy Now |
![]() |
TME
from US$17.98
|
104
in stock
|
Buy Now |
![]() |
Demsay
-
|
92
in stock
|
Buy Now |
![]() |
Future Electronics
from US$13.32
|
-
|
Buy Now |
![]() |
Avnet America
from US$18.59
|
-
|
Buy Now |
![]() |
Boersig
from US$18.99
|
-
|
Buy Now |
![]() |
TTI Americas
from US$15.89
|
-
|
Buy Now |
![]() |
TTI Europe
from US$17.93
|
-
|
Buy Now |
![]() |
TE Store
from US$15.02
|
-
|
Buy Now |
![]() |
Sager
from US$21.58
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | 90° |
---|---|
Color | Black |
Body Material | PBT GF |
Number of Positions | 92 |
Number of Rows | 4 |
Mating Tab Width | .063in, 1.6mm |
Width | 1.791in, 45.5mm |
Length | 135.8mm, 5.346in |
Height | 50.2mm, 1.976in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 64 |
Packaging Method | Box |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Yes |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 3.5mm, .138in |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
92Pos, amp Mcp1.5K, sock Hsg, assy, sealed |Amp Te Connectivity 5-1703998-1 | Newark Electronics |
TE Connectivity 5-1703998-1 1 St. Box | Conrad |
5-1703998-1 | TME |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
AMP5-1703998-1 | Avnet America |
92POS,AMP MCP1.5K,SOCK HSG,AS | TTI Europe |
92POS,AMP MCP1.5K,SOCK HSG,ASSY,SEALED Number of Positions: 92 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Device Wire-to-Board Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Leavyseal Connector Housing | 92 Housing for Female Terminals Wire-to-Device 1.5 mm | Part Number: 5-1703998-1 | Internal Number: 5-1703998-1 | TE Connectivity | TE Store |
Automotive Connectors 92POS,AMP MCP1.5K SOCK HSG,ASSY,SEALED | Sager |
Where can I find additional details, specifications and documents for a 5-1703998-1?
Additional datasheets, footprints and schematics for 5-1703998-1 are listed on our Part Details page. You can also find images and similar parts to 5-1703998-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1703998-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1703998-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1703998-1 fall under?
The 5-1703998-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-1703998-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1703998-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1703998-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1703998-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Conrad, TME and Farnell have stock available or on a lead time for 5-1703998-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1703998-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1703998-1?
You can fill out our help required form which you can use to request a quote for 5-1703998-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.