Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.27
|
6,200
in stock
|
Buy Now |
![]() |
Conrad
from US$0.22
|
67,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.13
|
63,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.13
|
63,000
in stock
|
Buy Now |
![]() |
Farnell
from US$0.16
|
58,500
in stock
|
Buy Now |
![]() |
Boersig
from US$0.13
|
27,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.12
|
27,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.12
|
18,000
in stock
|
Buy Now |
![]() |
element14
from US$0.31
|
13,736
in stock
|
Buy Now |
![]() |
TME
from US$0.13
|
10,972
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.14
|
4,500
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$0.47
|
29
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.09
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.12
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
Typical Current Rating | 13A |
---|---|
Crimp Type | F-Crimp |
Mating Tab Thickness | .024in, .6mm |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 1.5mm, .059in |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Silver (Ag) |
Wire Size | 16AWG, 1 – 1.5mm² |
Wire Size Search | 1.5mm², 16AWG, 1.25mm², 1.3mm² |
Wire Insulation Diameter | 1.9 – 2.4mm, .074 – .094in |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
TE Connectivity 1418884-3 1 St. Tape on Full reel | Conrad |
Automotive Connectors Mcp1.5K Seal Awg16 |Amp Te Connectivity 1418884-3 | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 16AWG | Farnell |
MCP1.5K, SEAL, AWG16 | TTI Europe |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Contact | TME |
MCP 1.5K receptacle contact, 16 AWG | RS |
Contact Socket Crimp Straight Cable Mount | Avnet Abacus |
MCP Series 15-17 AWG Spring Box Cage Timer Contact | Future Electronics |
Contact MCP 1.5K F Crimp 17-15AWG Tin-plated | SOS electronic |
Where can I find additional details, specifications and documents for a 1418884-3?
Additional datasheets, footprints and schematics for 1418884-3 are listed on our Part Details page. You can also find images and similar parts to 1418884-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418884-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418884-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418884-3 fall under?
The 1418884-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1418884-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418884-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418884-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418884-3 have stock available?
Authorised distributors including Conrad, Newark Electronics, Chip One Stop, Farnell and Boersig have stock available or on a lead time for 1418884-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418884-3 often in real-time on the comparison pages.
What if I can't find stock of 1418884-3?
You can fill out our help required form which you can use to request a quote for 1418884-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.