Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.77
|
160
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.27
|
200
in stock
|
Buy Now |
![]() |
TME
from US$1.56
|
200
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.50
|
200
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.31
|
-
|
Buy Now |
![]() |
Boersig
from US$1.38
|
-
|
Buy Now |
![]() |
Sager
from US$1.20
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | .059in, 1.5mm |
Length | 31.6mm, 1.24in |
Width | 32.7mm, 1.28in |
Height | .83in, 21.1mm |
Centerline (Pitch) | 4mm, .157in |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 200 |
Packaging Method | Bag |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Automotive Connectors Mcp 1.5 5P Plug Assy |Amp Te Connectivity 1897208-1 | Newark Electronics |
1897208-1 | TME |
CONNECTORS | Farnell |
Conn Sealed Housing PL 5 POS 4mm ST Cable Mount Bag | Avnet America |
Automotive Connectors MCP 1.5 5P PLUG ASSY | Sager |
Where can I find additional details, specifications and documents for a 1897208-1?
Additional datasheets, footprints and schematics for 1897208-1 are listed on our Part Details page. You can also find images and similar parts to 1897208-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1897208-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1897208-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1897208-1 fall under?
The 1897208-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1897208-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1897208-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1897208-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1897208-1 have stock available?
Authorised distributors including Newark Electronics, TME, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1897208-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1897208-1 often in real-time on the comparison pages.
What if I can't find stock of 1897208-1?
You can fill out our help required form which you can use to request a quote for 1897208-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.