Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0179
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
39,531
in stock
|
Buy Now | |
Boersig
from US$0.05
|
106,564
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
76,912
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
75,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
75,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0461
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
39,531
in stock
|
Buy Now | |
element14
from US$0.08
|
39,531
in stock
|
Buy Now | |
Chip One Stop
from US$0.0179
|
28
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Green |
Cavity Diameter | 3.6mm, .142in |
Cable Insulation Diameter | .9 – 1.2mm, .0354 – .047in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
SINGLE WIRE SEAL,COLLAR DIA 2, Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Green Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Single Wire Seal (SWS) Silicone Green 3.6 mm | Connector Seal & Cavity Plug | Part Number: 1718705-1 | Internal Number: 1718705-1 | TE Connectivity | TE Store |
Automotive Conn SINGLE WIRE S EAL COLLAR DIA 2 | Rapid Electronics |
TE Connectivity - AMP SINGLE WIRE SEALCOLLAR DIA 2 | Distrelec |
Cavity Plug, Silicone, Green | Newark Electronics |
CAVITY PLUG, SILICONE, GREEN | element14 |
Connector Accessories Seal Green | Avnet America |
Where can I find additional details, specifications and documents for a 1718705-1?
Additional datasheets, footprints and schematics for 1718705-1 are listed on our Part Details page. You can also find images and similar parts to 1718705-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1718705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1718705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1718705-1 fall under?
The 1718705-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1718705-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1718705-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1718705-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1718705-1 have stock available?
Authorised distributors including Boersig, TE Store, Rapid Electronics, Distrelec and TTI Europe have stock available or on a lead time for 1718705-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1718705-1 often in real-time on the comparison pages.
What if I can't find stock of 1718705-1?
You can fill out our help required form which you can use to request a quote for 1718705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.