Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA |
---|---|
Color | Red |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .059in, 1.5mm |
Width | 1.433in, 36.4mm |
Length | 25.5mm, 1.004in |
Height | 27.3mm, 1.075in |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .157in, 4mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 450 |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .1in, 2.54mm |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Where can I find additional details, specifications and documents for a 1823467-3?
Additional datasheets, footprints and schematics for 1823467-3 are listed on our Part Details page. You can also find images and similar parts to 1823467-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1823467-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823467-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1823467-3 fall under?
The 1823467-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1823467-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1823467-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1823467-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1823467-3 have stock available?
There is no stock from authorised distributors for 1823467-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1823467-3 often in real-time on the comparison pages.
What if I can't find stock of 1823467-3?
You can fill out our help required form which you can use to request a quote for 1823467-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.