Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
43119-000,
820P-37904, 1072609867, 820P-37717 |
Prices starting from US$0.0100
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0273
|
59,300
in stock
|
Buy Now | |
Boersig
from US$0.0192
|
1,276,800
in stock
|
Buy Now | |
TTI Europe
from US$0.0231
|
880,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
473,340
in stock
|
Buy Now | |
element14
from US$0.0396
|
473,340
in stock
|
Buy Now | |
Farnell
from US$0.0219
|
473,240
in stock
|
Buy Now | |
Future Electronics
from US$0.0120
|
280,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0267
|
134,599
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
95,710
in stock
|
Buy Now | |
TE Store
from US$0.0100
|
22,439
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0267
|
21,818
in stock
|
Buy Now | |
Chip One Stop
from US$0.0183
|
20,029
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0245
|
12,598
in stock
|
Buy Now | |
RS Americas
from US$0.0420
|
8,333
in stock
|
Buy Now | |
Avnet America
from US$0.0187
|
18
in stock
|
Buy Now | |
Avnet Abacus
-
|
340,000
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Material | Silicone |
Cable Insulation Diameter | .074in, 1.9mm |
Cavity Diameter | 3.6mm, .142in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
SEAL MICRO-TIMER II SILICONE | TTI Europe |
Connector Accessory, 18 Awg, Grey, Wire Seal Rohs Compliant: Yes |Amp Te Connectivity 963530-1 | Newark Electronics |
WIRE SEAL, GREY, 18AWG, 1.4 - 1.9MM | element14 |
Heavy Duty Sealed Connector Series 1.4 to 1.9 mm Gray Single Wire Seal | Future Electronics |
SINGLE WIRE SEAL 1.4-1.9MM DIA 1072609867 43119-000 820P-3771 | Heilind Electronics |
TE 963530-1 Micro Timer 2 Seal for Single Conductor 1.5mm Grey | Rapid Electronics |
MCP 1.5K wire seal, grey, 1.4-1.9mm | RS |
EINZELLEITERDICHTNG Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Gray Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Single Wire Seal (SWS) Silicone Gray 3.6 mm | Connector Seal & Cavity Plug | Part Number: 963530-1 | Internal Number: 963530-1 | Alias Number: 1072609867 | TE Connectivity | TE Store |
Accessories: gasket for wire | Transfer Multisort Elektronik |
HDSCS Series Seal Plug for use with Automotive Connector | TE Connectivity 963530-1 | RS Americas |
Connector Accessories Seal Plug Straight Gray | Avnet America |
TE Connectivity - AMP Connectors WIRE SEAL | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Wire Seal |
---|---|
For Use With | HDSCS Micro-Timer II & Multiple Contact Point (MCP) Series Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 963530-1?
Additional datasheets, footprints and schematics for 963530-1 are listed on our Part Details page. You can also find images and similar parts to 963530-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963530-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963530-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963530-1 fall under?
The 963530-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963530-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963530-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963530-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963530-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 963530-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963530-1 often in real-time on the comparison pages.
What if I can't find stock of 963530-1?
You can fill out our help required form which you can use to request a quote for 963530-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.