Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
![]() |
Newark
from US$3.31
|
No stock
|
Buy Now |
![]() |
Conrad
from US$3.69
|
4,534
in stock
|
Buy Now |
![]() |
TTI Americas
from US$1.86
|
1,350
in stock
|
Buy Now |
![]() |
RS
from US$4.62
|
-
|
Buy Now |
![]() |
Avnet America
from US$3.08
|
-
|
Buy Now |
![]() |
Rapid Electronics
from US$5.61
|
-
|
Buy Now |
![]() |
TTI Europe
from US$2.02
|
-
|
Buy Now |
![]() |
TTI Asia
from US$2.14
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .059in, 1.5mm |
Length | 25.5mm, 1.004in |
Width | 36.4mm, 1.433in |
Height | 1.075in, 27.3mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VDC |
Centerline (Pitch) | 4mm, .157in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 450 |
Packaging Method | Box |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | No |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
TE Connectivity 1823467-1 1 St. Box | Conrad |
6 Rectangular Connectors - Housings Rece | RS |
6Pos, amp Mcp1.5K, rec Hsg, coda |Te Connectivity 1823467-1 | Newark Electronics |
Conn Housing RCP 6 POS 4mm ST Cable Mount | Avnet America |
TE Connectivity 1823467-1 AMP Connector 6POS Female Shrouded 1.5K CODA | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1823467-1?
Additional datasheets, footprints and schematics for 1823467-1 are listed on our Part Details page. You can also find images and similar parts to 1823467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1823467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1823467-1 fall under?
The 1823467-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1823467-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1823467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1823467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1823467-1 have stock available?
Authorised distributors including Conrad, TTI Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1823467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1823467-1 often in real-time on the comparison pages.
What if I can't find stock of 1823467-1?
You can fill out our help required form which you can use to request a quote for 1823467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.