Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1072607258 |
Prices starting from US$0.0137
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0408
|
3,850
in stock
|
Buy Now | |
Boersig
from US$0.0221
|
1,610,702
in stock
|
Buy Now | |
TTI Europe
from US$0.0168
|
1,580,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0212
|
115,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.0137
|
82,368
in stock
|
Buy Now | |
Future Electronics
from US$0.0140
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.0193
|
78,794
in stock
|
Buy Now | |
Distrelec
from US$0.0320
|
72,984
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0307
|
71,288
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
60,500
in stock
|
Buy Now | |
element14
from US$0.0360
|
60,500
in stock
|
Buy Now | |
Farnell
from US$0.0433
|
60,500
in stock
|
Buy Now | |
RS Americas
from US$0.0310
|
14,964
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0313
|
12,483
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
12,189
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0307
|
11,881
in stock
|
Buy Now | |
Avnet Abacus
-
|
310,000
in stock
|
Buy Now | |
Compona
-
|
9,168
in stock
|
Buy Now | |
Sager
from US$0.0200
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | White |
---|---|
Material | Silicone |
Cable Insulation Diameter | .154in, 3.9mm |
Cavity Diameter | 3.6mm, .142in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
WIRE SEAL CAVITY3.6 | TTI Europe |
Automotive Connectors 3.6mm HOLE PLUG | Rapid Electronics |
AMPSEAL Connectors 3.6mm HOLE PLUG | Future Electronics |
Connector Accessories Cavity Plug White Loose Piece | Avnet America |
TE Connectivity BLINDSTOPFEN Automotive Connectors 3.6mm HOLE PLUG | Distrelec |
CAVITY BLANKING PLUG 3.6MM BLINDSTOPFEN | Heilind Electronics |
Connector Accessory, White, Cavity Plug, 2.5 Mm System And Hdscs Series Connectors Rohs Compliant: Yes |Amp Te Connectivity 963531-1 | Newark Electronics |
WIRE SEAL, 3.6MM, SILICON, WHITE | element14 |
Heavy Duty Sealed Conn SER(HDSCS )SER Cavity Plug For Micro Trimer II Conns | TE Connectivity 963531-1 | RS Americas |
Accessories: sealing pin | Transfer Multisort Elektronik |
BLINDSTOPFEN Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: Silicone Primary Product Color: White Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Cavity Blanking Plug Silicone White 3.6 mm | Connector Seal & Cavity Plug | Part Number: 963531-1 | Internal Number: 963531-1 | Alias Number: 1072607258 | TE Connectivity | TE Store |
2.5mm system,3.6mm dia cavity plug | RS |
BLINDSTOPFEN Silicone Cavity Blanking Plug, 3.6 mm cavity diameter, 3.9 mm cable insulation diameter, poor resistance to hydrocarbons | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Sealing Plug |
---|---|
For Use With | 2.5 mm System and HDSCS Series Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 963531-1?
Additional datasheets, footprints and schematics for 963531-1 are listed on our Part Details page. You can also find images and similar parts to 963531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963531-1 fall under?
The 963531-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963531-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963531-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 963531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963531-1 often in real-time on the comparison pages.
What if I can't find stock of 963531-1?
You can fill out our help required form which you can use to request a quote for 963531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.