Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.08
|
140
in stock
|
Buy Now | |
TE Store
from US$6.90
|
7,695
in stock
|
Buy Now | |
Boersig
from US$6.87
|
7,439
in stock
|
Buy Now | |
Future Electronics
from US$4.32
|
3,510
in stock
|
Buy Now | |
Newark Electronics
from US$7.55
|
1,990
in stock
|
Buy Now | |
Avnet America
from US$6.36
|
1,990
in stock
|
Buy Now | |
Heilind Electronics
from US$10.86
|
960
in stock
|
Buy Now | |
element14
from US$14.62
|
201
in stock
|
Buy Now | |
Farnell
from US$9.99
|
199
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.86
|
192
in stock
|
Buy Now | |
RS Americas
from US$16.02
|
99
in stock
|
Buy Now | |
Conrad
from US$15.16
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.84
|
38
in stock
|
Buy Now | |
Rapid Electronics
from US$8.31
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
20
in stock
|
Buy Now | |
Distrelec
from US$9.81
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,638
in stock
|
Buy Now | |
TTI Europe
from US$10.39
|
-
|
Buy Now | |
Sager
from US$7.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Black |
---|---|
Cable Exit Angle | 90° |
Body Material | PBT GF |
Number of Rows | 4, 3 |
Number of Positions | 62 |
Mating Tab Width | .11in, .063in, 1.6mm, 2.8mm |
Height | 44mm, 1.732in |
Width | 1.811in, 46mm |
Length | 120.5mm, 4.744in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .197in, 5mm, 4mm, .157in |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 117 |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | 8mm, .315in |
Strain Relief | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Hybrid Connector | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
62.POS.MIXED REC.HSG Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm 2.8 mm Mating Tab Width: .11 in .063 in Connector System: Wire-to-Wire Wire-to-Device Wire-to-Board Number of Positions: 62 Housing for Female Terminals 1.6 mm .11" | Leavyseal Housing | Part Number: 1-1418883-1 | Internal Number: 1-1418883-1 | TE Connectivity | TE Store |
1-1418883-1 Rohs Compliant: Yes |Amp Te Connectivity 1-1418883-1 | Newark Electronics |
Conn Housing RCP 6/56 POS 5mm/4mm Crimp ST | Avnet America |
62.POS.MIXED REC.HSG | Heilind Electronics |
RECEPTACLE HOUSING, 62POS, PBT GF, BLACK | element14 |
MCP1.5K/2.8 62W receptacle housing,Key A | RS |
Receptacle Connector, 62 Position, 5mm/4mm Centerline, Female, MCP Series | TE Connectivity 1-1418883-1 | RS Americas |
Content: 1 pc(s) | Conrad |
Connector: automotive | Transfer Multisort Elektronik |
Automotive Connectors 62.POS.MIXED REC.HSG | Rapid Electronics |
TE Connectivity Conn Housing RCP 6/56 POS 5mm/4mm Crimp ST Cable Mount Black Box Automotive | Distrelec |
Status: | Unknown |
---|---|
Series: | MCP Series |
RoHS: | Unknown |
Product Range | MCP Series |
---|---|
Gender | Receptacle |
No. of Positions | 62Ways |
Pitch Spacing | 4mm |
For Use With | AMP LEAVYSEAL MCP Series Socket Contacts |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 1-1418883-1?
Additional datasheets, footprints and schematics for 1-1418883-1 are listed on our Part Details page. You can also find images and similar parts to 1-1418883-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418883-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418883-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418883-1 fall under?
The 1-1418883-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1418883-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418883-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418883-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418883-1 have stock available?
Authorised distributors including TE Store, Boersig, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1-1418883-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418883-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1418883-1?
You can fill out our help required form which you can use to request a quote for 1-1418883-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.