Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
No stock
|
Buy Now | |
TE Store
from US$0.72
|
27,274
in stock
|
Buy Now | |
Boersig
from US$0.88
|
18,732
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
3,115
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
2,476
in stock
|
Buy Now | |
Farnell
from US$1.23
|
2,476
in stock
|
Buy Now | |
element14
from US$1.96
|
2,461
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
1,457
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
327
in stock
|
Buy Now | |
Conrad
from US$2.39
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,400
in stock
|
Buy Now | |
Compona
-
|
940
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
RS Americas
from US$1.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | Other |
Number of Positions | 6 |
Number of Rows | 2 |
Mating Tab Width | 1.6mm, .063in |
Width | 1.012in, 25.7mm |
Height | 31.25mm, 1.23in |
Length | 43mm, 1.693in |
Nominal Voltage Architecture | 24V, 42V, 60V, 12V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
UL Flammability Rating | UL 94V-0 |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .299in, .354in, 9mm, .339in, 8.6mm, 7.6mm |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
6POS,AMP MCP1.5K,REC. HSG,CODA Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 1-1418469-1 | Internal Number: 1-1418469-1 | TE Connectivity | TE Store |
TE Connectivity Conn Housing RCP 6 POS 4mm ST Black Package Automotive | Distrelec |
Housing, Rcpt, Mcp 1.5K Contact | Newark Electronics |
HOUSING, RCPT, MCP 1.5K CONTACT | Farnell |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 6POS,AMP MCP1.5K,REC. HSG,CODA | Avnet Abacus |
HDSCS/MCP 1.5K 6 way receptacle housing | RS |
AMP MCP 1.5K Series, 6 Way Cable Mount Socket Connector | TE Connectivity 1-1418469-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1418469-1?
Additional datasheets, footprints and schematics for 1-1418469-1 are listed on our Part Details page. You can also find images and similar parts to 1-1418469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418469-1 fall under?
The 1-1418469-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1418469-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418469-1 have stock available?
Authorised distributors including TE Store, Boersig, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 1-1418469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418469-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1418469-1?
You can fill out our help required form which you can use to request a quote for 1-1418469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.