Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$2.57
|
2,621
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.10
|
2,621
in stock
|
Buy Now |
![]() |
element14
from US$2.18
|
2,621
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$2.45
|
615
in stock
|
Buy Now |
![]() |
Boersig
from US$1.83
|
118
in stock
|
Buy Now |
![]() |
RS
from US$3.16
|
35
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$6.77
|
22
in stock
|
Buy Now |
![]() |
Demsay
-
|
18
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.36
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.61
|
-
|
Buy Now |
![]() |
TME
from US$2.47
|
-
|
Buy Now |
![]() |
TTI Americas
from US$1.61
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.80
|
-
|
Buy Now |
![]() |
TE Store
from US$1.57
|
-
|
Buy Now |
![]() |
Sager
from US$2.26
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Cable Exit Angle | Other |
---|---|
Body Material | PBT GF |
Color | Black |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .063in, 1.6mm |
Height | 31.25mm, 1.23in |
Width | 25.7mm, 1.012in |
Length | 2.646in, 67.2mm |
Nominal Voltage Architecture | 60V, 12V, 24V, 42V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 230 |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Housing, Rcpt, 18Pos, Black Rohs Compliant: Yes |Te Connectivity 3-1563759-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 18POS, BLACK | element14 |
CONN 18POS AMP MCP1.5K,REC HSG | RS |
Conn Housing Sealed Receptacle 18 POS 4mm ST Cable Mount | Avnet America |
Connector: automotive | TME |
18POS,AMP MCP1.5K,REC HSG,ASSY Number of Positions: 18 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Heavy Duty Sealed Connector Series Housing | 18 Housing for Female Terminals Wire-to-Wire 1.5 mm | Part Number: 3-1563759-1 | Internal Number: 3-1563759-1 | TE Connectivity | TE Store |
Automotive Connectors 18POS, AMP MCP1.5K, REC HSG, ASSY | Sager |
Connector Housing HDSCS MCP 1.5K F 2x9P P4mm Green | SOS electronic |
Where can I find additional details, specifications and documents for a 3-1563759-1?
Additional datasheets, footprints and schematics for 3-1563759-1 are listed on our Part Details page. You can also find images and similar parts to 3-1563759-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1563759-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1563759-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1563759-1 fall under?
The 3-1563759-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 3-1563759-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1563759-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1563759-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1563759-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Boersig have stock available or on a lead time for 3-1563759-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1563759-1 often in real-time on the comparison pages.
What if I can't find stock of 3-1563759-1?
You can fill out our help required form which you can use to request a quote for 3-1563759-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.