Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Color | Black |
---|---|
Cable Exit Angle | 180 (In-Line) |
Material | PBT GF |
Number of Positions | 18, 15, 16, 4, 12 |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box |
Packaging Quantity | 500 |
Accessory Type | Cover |
Connector System | Wire-to-Wire |
Strain Relief | Without |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Heavy Duty Sealed Connector PROTECTION CAP, FOR REC.HSG GROUP E | Avnet Abacus |
Protection Cap, For Rec.hsg Group E |Amp Te Connectivity 2112303-1 | Newark Electronics |
PROTECTION CAP, FOR REC.HSG GR | TTI Europe |
PROTECTION CAP, FOR REC.HSG GROUP E Protection & Strain Relief Accessory Type: Cover Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Cover 180° Without Black | Heavy Duty Sealed Connector Series Cap | Part Number: 2112303-1 | Internal Number: 2112303-1 | PBT GF | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2112303-1?
Additional datasheets, footprints and schematics for 2112303-1 are listed on our Part Details page. You can also find images and similar parts to 2112303-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112303-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112303-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112303-1 fall under?
The 2112303-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2112303-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112303-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112303-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112303-1 have stock available?
Authorised distributors including Boersig, Avnet Abacus, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2112303-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112303-1 often in real-time on the comparison pages.
What if I can't find stock of 2112303-1?
You can fill out our help required form which you can use to request a quote for 2112303-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.