Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$3.63
|
62
in stock
|
Buy Now |
![]() |
TE Store
from US$2.18
|
31,566
in stock
|
Buy Now |
![]() |
Boersig
from US$1.84
|
2,469
in stock
|
Buy Now |
![]() |
element14
from US$2.47
|
1,741
in stock
|
Buy Now |
![]() |
Farnell
from US$2.98
|
1,741
in stock
|
Buy Now |
![]() |
TTI Europe
from US$2.08
|
1,142
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$3.46
|
785
in stock
|
Buy Now |
![]() |
Conrad
from US$3.54
|
85
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$9.40
|
26
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
8,740
in stock
|
Buy Now |
![]() |
Demsay
-
|
15
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.15
|
-
|
Buy Now |
![]() |
Future Electronics
from US$1.88
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.69
|
-
|
Buy Now |
![]() |
TTI Americas
from US$2.01
|
-
|
Buy Now |
![]() |
Sager
from US$2.26
|
-
|
Buy Now |
![]() |
Avnet Asia
-
|
-
|
Buy Now |
![]() |
SOS electronic
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | Other |
Number of Rows | 2 |
Number of Positions | 15 |
Mating Tab Width | .11in, 1.5mm, 2.8mm, .059in |
Width | 1.012in, 25.7mm |
Length | 2.646in, 67.2mm |
Height | 31.25mm, 1.23in |
Nominal Voltage Architecture | 12V, 24V, 42V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | .236in, 6mm, .157in, 4mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 230 |
Packaging Method | Box |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
15POS, MIXED,REC HSG,SEALED,AS Number of Positions: 15 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 2.8 mm 1.5 mm Mating Tab Width: .059 in .11 in 48V Ready Mixed (Signal And Power) Connector | 15 Housing for Female Terminals Wire-to-Wire 2.8 mm | Part Number: 1-1563878-1 | Internal Number: 1-1563878-1 | TE Connectivity | TE Store |
AUTOMOTIVE CONN HOUSING, RCPT, 15POS | element14 |
TE Connectivity 1-1563878-1 Automotive Connector Female Sealed 15POS Shrouded | Rapid Electronics |
TE Connectivity Buchsengehäuse-Kabel HDSCS, MCP Polzahl Gesamt 15 1-1563878-1 1 St. | Conrad |
Automotive Connector Housing, Heavy Duty Sealed Connector Series, Receptacle, 15 Ways | Avnet Abacus |
Automotive Conn Housing, Rcpt, 15Pos | Newark Electronics |
DEUTSCH Heavy Duty Sealed Connector Series 15 Positon Mixed REC HSG, Sealed | Future Electronics |
Automotive Connectors 15POS, MIXED, REC HSG, SEALED, AS | Sager |
Connector Housing HDSCS MCP1.5K/2.8 F 15P P6mm, Black | SOS electronic |
Where can I find additional details, specifications and documents for a 1-1563878-1?
Additional datasheets, footprints and schematics for 1-1563878-1 are listed on our Part Details page. You can also find images and similar parts to 1-1563878-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1563878-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1563878-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1563878-1 fall under?
The 1-1563878-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1563878-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1563878-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1563878-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1563878-1 have stock available?
Authorised distributors including TE Store, Boersig, element14, Farnell and TTI Europe have stock available or on a lead time for 1-1563878-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1563878-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1563878-1?
You can fill out our help required form which you can use to request a quote for 1-1563878-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.