Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$1.75
|
40
in stock
|
Buy Now |
![]() |
element14
from US$1.47
|
9,977
in stock
|
Buy Now |
![]() |
Farnell
from US$1.67
|
9,977
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.07
|
1,934
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$4.28
|
21
in stock
|
Buy Now |
![]() |
Avnet America
from US$1.07
|
-
|
Buy Now |
![]() |
Boersig
from US$1.27
|
-
|
Buy Now |
![]() |
TTI Americas
from US$1.04
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.09
|
-
|
Buy Now |
![]() |
Sager
from US$1.43
|
-
|
Buy Now |
![]() |
TTI Asia
from US$1.10
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 22A |
Terminal & Splice Type | Receptacle |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Wire Size Search | 2mm², 2.5mm², 1.5mm², 15AWG, 16AWG, 14AWG |
Wire Insulation Diameter | 1.9 – 3mm, .075 – .118in |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 14AWG | element14 |
Automotive Contact, Skt, 16-14Awg, Crimp | Newark Electronics |
AMP1-968857-2 | Avnet America |
Automotive Connectors AMP MCP 2.8 CONTACT SWS | Sager |
Where can I find additional details, specifications and documents for a 1-968857-2?
Additional datasheets, footprints and schematics for 1-968857-2 are listed on our Part Details page. You can also find images and similar parts to 1-968857-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-968857-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-968857-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-968857-2 fall under?
The 1-968857-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-968857-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-968857-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-968857-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-968857-2 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Powell Electronics have stock available or on a lead time for 1-968857-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-968857-2 often in real-time on the comparison pages.
What if I can't find stock of 1-968857-2?
You can fill out our help required form which you can use to request a quote for 1-968857-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.