Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
21,426
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
21,062
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
3,000
in stock
|
Buy Now | |
Boersig
from US$0.73
|
2,478
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
1,800
in stock
|
Buy Now | |
element14
from US$0.87
|
1,656
in stock
|
Buy Now | |
Farnell
from US$0.87
|
1,541
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
989
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
824
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
388
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
364
in stock
|
Buy Now | |
TE Store
from US$0.57
|
332
in stock
|
Buy Now | |
RS Americas
from US$0.90
|
193
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.08
|
192
in stock
|
Buy Now | |
Conrad
from US$1.41
|
48
in stock
|
Buy Now | |
Power and Signal Group
-
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | .894in, 22.7mm |
Width | 33mm, 1.299in |
Length | .9842in, 25mm |
Centerline (Pitch) | .236in, 6mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Container |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -22 – 212°F, -30 – 100°C |
Automotive Connectors 2P RECPT HOUSING MCP | Rapid Electronics |
TE Connectivity Multiple Contact Point (MCP) Interconnection System and MCON Contact System | Distrelec |
Receptacle Housing, 2Pos, Gf Pa, Black | Newark Electronics |
HOUSING, RCPT, MCP 2.8 CONTACT | element14 |
Connector: automotive | Transfer Multisort Elektronik |
MCP2,8BU-GEH ASSY2P | Heilind Electronics |
MCP2,8BU-GEH ASSY2P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp & Sealed Connector Housing | Part Number: 1-1355200-1 | Internal Number: 1-1355200-1 | TE Connectivity | TE Store |
AMP MCP 2.8 Series 2 Way Cable Mount Socket Housing | TE Connectivity 1-1355200-1 | RS Americas |
Content: 1 pc(s) | Conrad |
Housing 2 way receptacle MCP | RS |
Conn Housing RCP 2 POS 6mm Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | MCP 2.8 Series |
RoHS: | Unknown |
Product Range | MCP 2.8 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 6mm |
For Use With | AMP MCP 2.8 Series Crimp Power Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Glass Filled Body |
Connector Mounting | Cable Mount |
Locking Type | Latch |
Where can I find additional details, specifications and documents for a 1-1355200-1?
Additional datasheets, footprints and schematics for 1-1355200-1 are listed on our Part Details page. You can also find images and similar parts to 1-1355200-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1355200-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1355200-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1355200-1 fall under?
The 1-1355200-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1355200-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1355200-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1355200-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1355200-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, Boersig and Newark Electronics have stock available or on a lead time for 1-1355200-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1355200-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1355200-1?
You can fill out our help required form which you can use to request a quote for 1-1355200-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.