Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.14
|
4,763
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
5,012
in stock
|
Buy Now | |
element14
from US$1.18
|
4,763
in stock
|
Buy Now | |
Boersig
from US$0.96
|
4,485
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
1,395
in stock
|
Buy Now | |
Distrelec
from US$1.26
|
1,395
in stock
|
Buy Now | |
TTI Europe
from US$1.16
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,700
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now |
Color | Brown |
---|---|
Body Material | PBT GF |
Cable Exit Angle | Other |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Height | 17.1mm, .673in |
Width | 1.909in, 48.5mm |
Length | .858in, 21.8mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 6mm, .236in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Housing, Plug, 2Pos | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS | element14 |
Automotive Conn 2POS TAB 2.8X0.8 TAB HSG ASSY | Rapid Electronics |
TE Connectivity - AMP Housing 2PTAB 2.8X0.8TAB HSGASSY | Distrelec |
Conn Housing PL 2 POS 6mm Crimp ST Cable Mount | Avnet Abacus |
CONN PLUG HSG 2POS 6.00MM | Future Electronics |
Where can I find additional details, specifications and documents for a 1-1703543-0?
Additional datasheets, footprints and schematics for 1-1703543-0 are listed on our Part Details page. You can also find images and similar parts to 1-1703543-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1703543-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1703543-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1703543-0 fall under?
The 1-1703543-0 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1703543-0 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1703543-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1703543-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1703543-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Rapid Electronics have stock available or on a lead time for 1-1703543-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1703543-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1703543-0?
You can fill out our help required form which you can use to request a quote for 1-1703543-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.