Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Positions | 21 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Length | 69.2mm, 2.724in |
Width | 43.7mm, 1.72in |
Height | 1.492in, 37.9mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP6K9K, IP67 |
UL Flammability Rating | UL 94V-0 |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Row-to-Row Spacing | 6mm, .236in |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Primary Locking Feature | On the Terminal |
Strain Relief | Yes |
Sealable | Yes |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Connectors 21P AMP MCP2.8 REC HSG ASSY | Rapid Electronics |
Conn Housing RCP 21 POS 5mm RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2208686-1?
Additional datasheets, footprints and schematics for 1-2208686-1 are listed on our Part Details page. You can also find images and similar parts to 1-2208686-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2208686-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2208686-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2208686-1 fall under?
The 1-2208686-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2208686-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2208686-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2208686-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2208686-1 have stock available?
Authorised distributors including Rapid Electronics, Avnet America, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 1-2208686-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2208686-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2208686-1?
You can fill out our help required form which you can use to request a quote for 1-2208686-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.