Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.35
|
959
in stock
|
Buy Now | |
TTI Europe
from US$6.65
|
2,391
in stock
|
Buy Now | |
Boersig
from US$6.25
|
585
in stock
|
Buy Now | |
Rapid Electronics
from US$8.85
|
222
in stock
|
Buy Now | |
Newark Electronics
from US$9.78
|
128
in stock
|
Buy Now | |
element14
from US$10.67
|
128
in stock
|
Buy Now | |
Farnell
from US$6.12
|
128
in stock
|
Buy Now | |
Avnet Abacus
-
|
880
in stock
|
Buy Now | |
Future Electronics
from US$5.15
|
-
|
Buy Now | |
Avnet America
from US$5.51
|
-
|
Buy Now | |
RS Americas
from US$7.29
|
-
|
Buy Now | |
TE Store
from US$5.04
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 3 |
Number of Positions | 15 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.492in, 37.9mm |
Length | 2.331in, 59.2mm |
Width | 1.57in, 40mm |
Operating Voltage | 28VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP67, IP6K9K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 440 |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Row-to-Row Spacing | .272in, 6.9mm |
Strain Relief | Yes |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
AMP MCP 2.8 SOCKET HSG.15POS | TTI Europe |
Automotive Conn AMP MCP 2.8 SKT HSG . 15POS.ASSY | Rapid Electronics |
Automotive Conn Housing, Rcpt, 15Pos | Newark Electronics |
AUTOMOTIVE CONN HOUSING, RCPT, 15POS | element14 |
Conn Housing RCP 15 POS Crimp ST | Avnet Abacus |
15 Position Rectangular Housing Connector Receptacle Black 0.197 (5.00mm)" | Future Electronics |
AMP MCP 2.8 SOCKET HSG.,15POS.ASSY | TE Connectivity 1-1534126-1 | RS Americas |
AMP MCP 2.8 SOCKET HSG.,15POS.ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 15 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Leavyseal Housing | Part Number: 1-1534126-1 | Internal Number: 1-1534126-1 | TE Connectivity | TE Store |
AMP MCP 2.8 SOCKET HSG.,15POS. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1534126-1?
Additional datasheets, footprints and schematics for 1-1534126-1 are listed on our Part Details page. You can also find images and similar parts to 1-1534126-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1534126-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1534126-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1534126-1 fall under?
The 1-1534126-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1534126-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1534126-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1534126-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1534126-1 have stock available?
Authorised distributors including TTI Europe, RS, Boersig, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1-1534126-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1534126-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1534126-1?
You can fill out our help required form which you can use to request a quote for 1-1534126-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.