Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.15
Cable Exit Angle | 90° |
---|---|
Color | Green |
Body Material | PBT GF |
Number of Rows | 3 |
Number of Positions | 39 |
Mating Tab Width | 2.8mm, .11in |
Height | 44mm, 1.732in |
Length | 4.7441in, 120.5mm |
Width | 1.811in, 46mm |
Operating Voltage | 36VDC |
Nominal Voltage Architecture | 12V, 24V |
Centerline (Pitch) | .197in, 5mm |
Degree of Protection | IP67, IP69K |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Strain Relief | Yes |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .217in, 5.5mm |
Connector System | Wire-to-Board, Wire-to-Device, Wire-to-Wire |
Sealable | Yes |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Automotive Housing, Rcpt, 39Pos, Green Rohs Compliant: Yes |Te Connectivity 5-2208684-3 | Newark Electronics |
Conn Housing F 39 POS 5mm RA Cable Mount Box | Avnet America |
AUTOMOTIVE HOUSING, RCPT, 39POS, GREEN | element14 |
39POS,AMP MCP2.8,REC HSG,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Board Wire-to-Wire Wire-to-Device Number of Positions: 39 Housing for Female Terminals 2.8 mm .11" Wire-to-Board | Leavyseal Housing | Part Number: 5-2208684-3 | Internal Number: 5-2208684-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-2208684-3?
Additional datasheets, footprints and schematics for 5-2208684-3 are listed on our Part Details page. You can also find images and similar parts to 5-2208684-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-2208684-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-2208684-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-2208684-3 fall under?
The 5-2208684-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 5-2208684-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-2208684-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-2208684-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-2208684-3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 5-2208684-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-2208684-3 often in real-time on the comparison pages.
What if I can't find stock of 5-2208684-3?
You can fill out our help required form which you can use to request a quote for 5-2208684-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.