Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.25in, 31.75mm |
Length | 23.6mm, .929in |
Height | .693in, 17.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Sealable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Strain Relief | No |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
2 POS HSG AMP MCP 2.8 ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp & Sealed Connector Housing | Part Number: 1-1718624-1 | Internal Number: 1-1718624-1 | TE Connectivity | TE Store |
2 Pos Hsg Amp Mcp 2.8 Assy |Te Connectivity 1-1718624-1 | Newark Electronics |
Conn Housing SKT 2 POS 5mm ST Cable Mount Loose Piece | Avnet America |
2 POS HOUSING MCP 2.8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1718624-1?
Additional datasheets, footprints and schematics for 1-1718624-1 are listed on our Part Details page. You can also find images and similar parts to 1-1718624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1718624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1718624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1718624-1 fall under?
The 1-1718624-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1718624-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1718624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1718624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1718624-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1-1718624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1718624-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1718624-1?
You can fill out our help required form which you can use to request a quote for 1-1718624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.