Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.73
|
1,388
in stock
|
Buy Now |
![]() |
TME
from US$1.25
|
1,735
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$2.11
|
75
in stock
|
Buy Now |
![]() |
Conrad
from US$1.93
|
75
in stock
|
Buy Now |
![]() |
Demsay
-
|
7
in stock
|
Buy Now |
![]() |
RS
from US$1.87
|
-
|
Buy Now |
![]() |
Newark Electronics
from US$1.16
|
-
|
Buy Now |
![]() |
Avnet America
from US$0.98
|
-
|
Buy Now |
![]() |
Boersig
from US$1.17
|
-
|
Buy Now |
![]() |
TTI Americas
from US$1.14
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.22
|
-
|
Buy Now |
![]() |
TE Store
from US$0.96
|
-
|
Buy Now |
![]() |
Sager
from US$1.15
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Body Material | PBT GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Rows | 2 |
Number of Positions | 7 |
Mating Tab Width | .059in, .11in, 1.5mm, 2.8mm |
Length | 1.732in, 44mm |
Height | 31.25mm, 1.23in |
Width | 25.7mm, 1.012in |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 60V, 12V, 42V, 24V |
Centerline (Pitch) | 6mm, .157in, .236in, 4mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 380 |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Strain Relief | No |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
2-1418480-1 | TME |
AUTOMOTIVE CONNECTORS 7 POS MIXED | Farnell |
TE Connectivity 2-1418480-1 HDSCS 7 Position Mixed Receptacle Housing Grey | Rapid Electronics |
TE Connectivity 2-1418480-1 1 St. Box | Conrad |
Automotive Connectors 7 POS MIXED REC HS | RS |
7 Pos Mixed Rec Hsg Gr |Te Connectivity 2-1418480-1 | Newark Electronics |
Heavy Duty Sealed Connector 7 POS MIXED REC HSG GR | Avnet America |
Special Order: 7 POS MIXED REC HSG GR Number of Positions: 7 Connector & Housing Type: Housing for Female Terminals Connector System: Wire-to-Wire Mating Tab Width: 2.8 mm 1.5 mm Mating Tab Width: .11 in .059 in Heavy Duty Sealed Connector Series Housing | 7 Housing for Female Terminals Wire-to-Wire 2.8 mm | Part Number: 2-1418480-1 | Internal Number: 2-1418480-1 | TE Connectivity | TE Store |
Automotive Connectors 7 POS MIXED REC HSG GR | Sager |
Where can I find additional details, specifications and documents for a 2-1418480-1?
Additional datasheets, footprints and schematics for 2-1418480-1 are listed on our Part Details page. You can also find images and similar parts to 2-1418480-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1418480-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1418480-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1418480-1 fall under?
The 2-1418480-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1418480-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1418480-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1418480-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1418480-1 have stock available?
Authorised distributors including TME, Farnell, Rapid Electronics, Conrad and Demsay have stock available or on a lead time for 2-1418480-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1418480-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1418480-1?
You can fill out our help required form which you can use to request a quote for 2-1418480-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.