Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.64
|
472
in stock
|
Buy Now | |
Boersig
from US$0.96
|
3,027
in stock
|
Buy Now | |
TE Store
from US$0.79
|
1,573
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
472
in stock
|
Buy Now | |
element14
from US$1.70
|
472
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.96
|
-
|
Buy Now | |
TTI Europe
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180 (In-Line) |
---|---|
Color | Black |
Material | PBT GF |
Number of Positions | 6, 2, 8, 7 |
UL Flammability Rating | UL 94V-0 |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Accessory Type | Cover |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | Without |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
PROTECTION CAP, FOR REC.HSG GROUP C Protection & Strain Relief Accessory Type: Cover Cable Exit Angle: 180° Strain Relief: Without Primary Product Color: Black Primary Product Material: PBT GF Cover 180° Without Black | Heavy Duty Sealed Connector Series Cap | Part Number: 2112301-1 | Internal Number: 2112301-1 | PBT GF | TE Connectivity | TE Store |
Protection Cap, Pbt Gf, Black, Auto Conn Rohs Compliant: Yes |Te Connectivity 2112301-1 | Newark Electronics |
PROTECTION CAP, PBT GF, BLACK, AUTO CONN | element14 |
Heavy Duty Sealed Connector PROTECTION CAP, FOR REC.HSG GROUP C | Avnet America |
PROT CAP, FOR REC.HSG GROUP C | TTI Europe |
Where can I find additional details, specifications and documents for a 2112301-1?
Additional datasheets, footprints and schematics for 2112301-1 are listed on our Part Details page. You can also find images and similar parts to 2112301-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2112301-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2112301-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2112301-1 fall under?
The 2112301-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 2112301-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2112301-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2112301-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2112301-1 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2112301-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2112301-1 often in real-time on the comparison pages.
What if I can't find stock of 2112301-1?
You can fill out our help required form which you can use to request a quote for 2112301-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.