Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
239
in stock
|
Buy Now | |
Rapid Electronics
from US$2.58
|
490
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$2.67
|
239
in stock
|
Buy Now | |
element14
from US$2.73
|
239
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
Boersig
from US$1.96
|
-
|
Buy Now | |
TTI Europe
from US$2.11
|
-
|
Buy Now | |
TE Store
from US$1.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .228in, 5.8mm |
Length | 42.5mm, 1.6732in |
Height | 1.5669in, 39.8mm |
Width | 1.9921in, 50.6mm |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 42V, 60V, 24V, 12V |
Centerline (Pitch) | 9mm, .354in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 250 |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Conn 2POS TAB 5.8X0.8 TAB HSG ASSY | Rapid Electronics |
TE Connectivity Conn Housing PL 2 POS 6.3mm Crimp ST Cable Mount Gray Carton Automotive | Distrelec |
Automotive Housing, Plug, 2Pos, Grey Rohs Compliant: Yes |Te Connectivity 2-1564546-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 2POS, GREY | element14 |
Heavy Duty Sealed Connector 2POS,TAB 5.8X0.8,TAB HSG,ASSY | Avnet America |
2POS,TAB 5.8X0.8,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 5.8 mm Mating Tab Width: .228 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 5.8 mm .228" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 2-1564546-1 | Internal Number: 2-1564546-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 2-1564546-1?
Additional datasheets, footprints and schematics for 2-1564546-1 are listed on our Part Details page. You can also find images and similar parts to 2-1564546-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1564546-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1564546-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1564546-1 fall under?
The 2-1564546-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1564546-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1564546-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1564546-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1564546-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-1564546-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1564546-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1564546-1?
You can fill out our help required form which you can use to request a quote for 2-1564546-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.