Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.95
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.24
|
2,520
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
2,520
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
2,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
Farnell
from US$3.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Cable Exit Angle | Other |
Body Material | PBT GF |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | .11in, 2.8mm |
Height | 1.23in, 31.25mm |
Length | 44mm, 1.732in |
Width | 1.012in, 25.7mm |
Operating Voltage | 60VDC |
Nominal Voltage Architecture | 12V, 60V, 42V, 24V |
Centerline (Pitch) | 6mm, .236in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 380 |
Packaging Method | Box |
Row-to-Row Spacing | 6mm, .236in |
Strain Relief | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
6POS.AMP MCP2.8.REC HSG.ASSY.SEALED | Rapid Electronics |
TE Connectivity Heavy Duty Sealed Connector 6POS AMP MCP2.8 REC HSG ASSY SEALED | Distrelec |
6Pos,amp Mcp2.8,rec Hsg,assy,sealed |Te Connectivity 4-1418437-1 | Newark Electronics |
Heavy Duty Sealed Connector 6POS,AMP MCP2.8,REC HSG,ASSY,SEALED | Avnet America |
Where can I find additional details, specifications and documents for a 4-1418437-1?
Additional datasheets, footprints and schematics for 4-1418437-1 are listed on our Part Details page. You can also find images and similar parts to 4-1418437-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1418437-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1418437-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1418437-1 fall under?
The 4-1418437-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-1418437-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1418437-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1418437-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1418437-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 4-1418437-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1418437-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1418437-1?
You can fill out our help required form which you can use to request a quote for 4-1418437-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.