Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 80.265.00 |
Prices starting from US$0.0094
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
35,830
in stock
|
Buy Now | |
Boersig
from US$0.0153
|
1,459,399
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0213
|
358,455
in stock
|
Buy Now | |
Sager
from US$0.0141
|
311,982
in stock
|
Buy Now | |
RS Americas
from US$0.0210
|
168,729
in stock
|
Buy Now | |
element14
from US$0.0367
|
92,801
in stock
|
Buy Now | |
Avnet America
from US$0.0133
|
86,999
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
79,043
in stock
|
Buy Now | |
Farnell
from US$0.0249
|
79,043
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0201
|
78,985
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0213
|
59,742
in stock
|
Buy Now | |
TE Store
from US$0.0100
|
57,185
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0153
|
44,456
in stock
|
Buy Now | |
Chip One Stop
from US$0.0094
|
41,842
in stock
|
Buy Now | |
Future Electronics
from US$0.0100
|
20,897
in stock
|
Buy Now | |
Conrad
from US$0.0214
|
3,742
in stock
|
Buy Now | |
Avnet Abacus
-
|
980,000
in stock
|
Buy Now | |
Compona
-
|
10,000
in stock
|
Buy Now | |
Power and Signal Group
from US$0.0441
|
-
|
Buy Now | |
TTI Europe
from US$0.0117
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Color | White |
---|---|
Material | Silicone |
Cable Insulation Diameter | 3mm, .118in |
Cavity Diameter | 5.2mm, .205in |
UL Flammability Rating | None |
Lubricant Content | Yes |
Shore A Hardness | 50 |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors 2.5MM CPC SEAL | Sager |
Heavy Duty Sealed Connector Series (HDSCS ) Series Wire Seal | TE Connectivity 828905-1 | RS Americas |
WIRE SEAL, SINGLE, 5MM HOLE | element14 |
Connector Accessories Seal Plug Loose Piece | Avnet America |
Connector Accessory, 5 Mm, Seal, Amp Mcp 2.8 Contact Systems Rohs Compliant: Yes |Amp Te Connectivity 828905-1 | Newark Electronics |
SINGLE-WIRE-SEAL(5MM HOLE) Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: White Cavity Diameter: 5.2 mm Cavity Diameter: .205 in Single Wire Seal (SWS) Silicone White 5.2 mm | Connector Seal & Cavity Plug | Part Number: 828905-1 | Internal Number: 828905-1 | Alias Number: 80.265.00 | TE Connectivity | TE Store |
Accessories: gasket for wire | Transfer Multisort Elektronik |
1.5mm wire seal,1-2.5sq.mm | RS |
AMP Series 1 Position White Color Silicone Sealing Connector | Future Electronics |
This plug-connector displays its excellent electric properties through rational processing and high stress. For single hole mounting, simple processing and device plug-in is provided.Typical application range: Sensors, Magnet valves or voltage supply | Conrad |
AMP Silicone Single Wire Seal, 5.2 mm cavity diameter, 3mm cable insulation diameter, poor resistance to hydrocarbons | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Seal Plug |
---|---|
For Use With | AMP MCP 2.8 Contact Systems |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 828905-1?
Additional datasheets, footprints and schematics for 828905-1 are listed on our Part Details page. You can also find images and similar parts to 828905-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 828905-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 828905-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 828905-1 fall under?
The 828905-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 828905-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 828905-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 828905-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 828905-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, Sager, RS Americas and element14 have stock available or on a lead time for 828905-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 828905-1 often in real-time on the comparison pages.
What if I can't find stock of 828905-1?
You can fill out our help required form which you can use to request a quote for 828905-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.