Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 4 |
Mating Tab Width | .248in, 2.8mm, 6.3mm, .11in |
Width | 19mm, .748in |
Length | 16.3mm, .642in |
Height | .945in, 24mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | 6mm, .236in |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | No |
Circuit Application | Power & Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire, Wire-to-Device |
Primary Locking Feature | On the Terminal |
Hybrid Connector | Yes |
Strain Relief | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
SOCKET HSG 4POS.,AMP MCP2.8/MCP6.3K Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 6.3 mm Mating Tab Width: .11 in .248 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 4 Housing for Female Terminals 2.8 mm .11" | Amp Mcp Unsealed Connector Housing | Part Number: 1-1418507-2 | Internal Number: 1-1418507-2 | TE Connectivity | TE Store |
Socket Hsg 4Pos.,amp Mcp2.8/Mcp6.3K |Te Connectivity 1-1418507-2 | Newark Electronics |
SOCKET HSG 4POS.,AMP MCP2.8/MC | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1418507-2?
Additional datasheets, footprints and schematics for 1-1418507-2 are listed on our Part Details page. You can also find images and similar parts to 1-1418507-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1418507-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1418507-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1418507-2 fall under?
The 1-1418507-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1418507-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1418507-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1418507-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1418507-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1-1418507-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1418507-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1418507-2?
You can fill out our help required form which you can use to request a quote for 1-1418507-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.