Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA GF |
---|---|
Connector Code | A |
Color | Black |
Cable Exit Angle | 180° |
Number of Rows | 4 |
Blank Cavity Position | 67 |
Number of Positions | 67 |
Mating Tab Width | 2.8mm, 1.2mm, .047in, .11in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 14VAC |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 108 |
Hybrid Connector | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .1in, 2.54mm |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Automotive Conn 67 POS MIXED REC HSG ASSY SEALED | Rapid Electronics |
TE Connectivity 67 POS MIXED REC HSG ASSY SEALED TYPE180 Combination Line Connector 66 Contact(s) | Distrelec |
Conn Housing Wire to Board RCP 67 POS ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 2278584-1?
Additional datasheets, footprints and schematics for 2278584-1 are listed on our Part Details page. You can also find images and similar parts to 2278584-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2278584-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2278584-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2278584-1 fall under?
The 2278584-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2278584-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2278584-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2278584-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2278584-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 2278584-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2278584-1 often in real-time on the comparison pages.
What if I can't find stock of 2278584-1?
You can fill out our help required form which you can use to request a quote for 2278584-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.