Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
12,845
in stock
|
Buy Now | |
Boersig
from US$0.18
|
61,945
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
29,500
in stock
|
Buy Now | |
element14
from US$0.21
|
12,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
8,669
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Brown |
---|---|
Material | PA |
Lubricant Content | No |
Packaging Method | Box |
Packaging Quantity | 30000 |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
TE Connectivity - AMP BLIND PLUG FOR MCON 1.2 CB (0 | Distrelec |
BLIND PLUG, PA66, BROWN, CONTACT | element14 |
Blind Plug, Pa66, Brown, Contact | Newark Electronics |
AMP1-1452424-1 | Avnet America |
CAVITY PLUG FOR UNUSED 1.2 CIR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-1452424-1?
Additional datasheets, footprints and schematics for 1-1452424-1 are listed on our Part Details page. You can also find images and similar parts to 1-1452424-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1452424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1452424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1452424-1 fall under?
The 1-1452424-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 1-1452424-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1452424-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1452424-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1452424-1 have stock available?
Authorised distributors including Boersig, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for 1-1452424-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1452424-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1452424-1?
You can fill out our help required form which you can use to request a quote for 1-1452424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.