Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
120,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
120,000
in stock
|
Buy Now | |
Farnell
from US$0.25
|
100,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Mating Tab Thickness | .6mm, .024in |
Crimp Type | F-Crimp |
Typical Current Rating | 8.75A |
Terminal & Splice Type | Receptacle |
Mating Tab Width | .047in, 1.2mm |
Wire Size Search | .25mm², .35mm², 23AWG, .3mm² |
Wire Insulation Diameter | 1.1 – 1.75mm, .043 – .069in |
Wire Size | .25 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Automotive Connectors MCON-1.2 CB | Rapid Electronics |
TE Connectivity - AMP MCON 1.2 CB REC SRC AU | Distrelec |
CONTACT, SOCKET, CRIMP, 0.25 TO 0.35MM2 | Farnell |
Automotive Connectors Mcon-1.2 Cb Rohs Compliant: Yes |Amp Te Connectivity 1534594-2 | Newark Electronics |
MCON 1.2 Receptacle Contact Clean Body 0.25 to 0.35 mm2 Gold Plating Crimp Reel | Avnet America |
Automotive Terminal, Receptacle, Tab Width 1.2mm, Thickness .6mm, 23-22AWG, MCO | TE Connectivity 1534594-2 | RS Americas |
1,2 CONTACT ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1534594-2?
Additional datasheets, footprints and schematics for 1534594-2 are listed on our Part Details page. You can also find images and similar parts to 1534594-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534594-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534594-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534594-2 fall under?
The 1534594-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1534594-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534594-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534594-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534594-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1534594-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534594-2 often in real-time on the comparison pages.
What if I can't find stock of 1534594-2?
You can fill out our help required form which you can use to request a quote for 1534594-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.