Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, 1.2mm, .11in, .047in |
Width | 31mm, 1.22in |
Height | 33.3mm, 1.311in |
Length | 60.3mm, 2.374in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .138in, 3.5mm |
Degree of Protection | IPX9K |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Loose Piece |
Packaging Quantity | 420 |
Connector System | Wire-to-Device, Wire-to-Board |
Row-to-Row Spacing | 6.5mm, .22in, .256in, 5.6mm |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -25 – 125°C, -13 – 257°F |
18Pos, Mixed,rec Hsg,assy,coda Rohs Compliant: Yes |Te Connectivity 1-1670782-1 | Newark Electronics |
Conn Housing F 18 POS ST | Avnet America |
18POS, MIXED,REC HSG,ASSY,CODA Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 1.2 mm Mating Tab Width: .11 in .047 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 18 Housing for Female Terminals 2.8 mm .11" | Amp Mcp & Sealed Connector Housing | Part Number: 1-1670782-1 | Internal Number: 1-1670782-1 | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RECEPTACLE, 18POS | Farnell |
Where can I find additional details, specifications and documents for a 1-1670782-1?
Additional datasheets, footprints and schematics for 1-1670782-1 are listed on our Part Details page. You can also find images and similar parts to 1-1670782-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1670782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1670782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1670782-1 fall under?
The 1-1670782-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1670782-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1670782-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1670782-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1670782-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Power and Signal Group have stock available or on a lead time for 1-1670782-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1670782-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1670782-1?
You can fill out our help required form which you can use to request a quote for 1-1670782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.