2-2112780-4 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

18POS, MIXED,REC HSG,ASSY,SEALED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Body Material PBT GF
Color Black
Connector Code A
Cable Exit Angle 180°
Blank Cavity Position 16, 11, 3, 12, 2
Number of Rows 2
Number of Positions 18
Mating Tab Width 1.2mm, 2.8mm, .047in, .11in
Length 60.3mm, 2.374in
Width 1.461in, 37.1mm
Height 1.311in, 33.3mm
Centerline (Pitch) .138in, 3.5mm
Mounting Feature Without
Polarized Yes
Terminal Position Assurance Yes
Circuit Application Signal
Serviceable Yes
Packaging Quantity 320
Packaging Method Box
Strain Relief No
Primary Locking Feature Integrated in Housing
Hybrid Connector Yes
Sealable Yes
Connector System Wire-to-Wire
Connector Style Housing for female terminals



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-2112780-4?

Additional datasheets, footprints and schematics for 2-2112780-4 are listed on our Part Details page. You can also find images and similar parts to 2-2112780-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-2112780-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2112780-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-2112780-4 fall under?

The 2-2112780-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 2-2112780-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2112780-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-2112780-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-2112780-4 have stock available?

There is no stock from authorised distributors for 2-2112780-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-2112780-4 often in real-time on the comparison pages.

What if I can't find stock of 2-2112780-4?

You can fill out our help required form which you can use to request a quote for 2-2112780-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay