Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0967056-1,
EG9739-000 |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
13,600
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0458
|
237,397
in stock
|
Buy Now | |
element14
from US$0.06
|
107,794
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
105,644
in stock
|
Buy Now | |
Farnell
from US$0.12
|
105,644
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0472
|
102,807
in stock
|
Buy Now | |
Chip One Stop
from US$0.0242
|
97,025
in stock
|
Buy Now | |
Future Electronics
from US$0.0210
|
50,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0458
|
47,479
in stock
|
Buy Now | |
Boersig
from US$0.0330
|
44,513
in stock
|
Buy Now | |
TTI Europe
from US$0.0268
|
41,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
21,039
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
9,299
in stock
|
Buy Now | |
Conrad
from US$0.09
|
6,405
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
1,713
in stock
|
Buy Now | |
Sager
from US$0.0320
|
700
in stock
|
Buy Now | |
Avnet Abacus
-
|
110,000
in stock
|
Buy Now | |
Avnet America
from US$0.0306
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Material | Silicone |
Cable Insulation Diameter | 4.1mm, .161in |
Cavity Diameter | 3.6mm, .142in |
UL Flammability Rating | None |
Lubricant Content | No |
Resistance to Hydrocarbons | Poor |
Shore A Hardness | 50 |
Seal Type | Cavity Blanking Plug |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
CAVITY PLUG, AWG 24-20 | element14 |
Connector Accessory, 24-20 Awg, Cavity Plug, Micro-Power & Power Quadlok System Rohs Compliant: Yes |Amp Te Connectivity 967056-1 | Newark Electronics |
Automotive Connectors HSG ACC:CAVTY PLG 24-18AWG | Rapid Electronics |
Micro-Power and Power Quadlok System 24-20 AWG Cavity Plug | Future Electronics |
MQS CAVITY PLUG 3.5MM AWG24-20 | TTI Europe |
TE Connectivity - AMP Connectors HSG ACC:CAVTY PLG 24-18AWG | Distrelec |
Seal protector,Quadlok,24-20 awg | RS |
MQS BLINDSTOPFEN4MM Connector Seal & Plug Type: Cavity Blanking Plug Primary Product Material: Silicone Primary Product Color: Blue Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Cavity Blanking Plug Silicone Blue 3.6 mm | Connector Seal & Cavity Plug | Part Number: 967056-1 | Internal Number: 967056-1 | Alias Number: AMP-0-0967056-1 | TE Connectivity | TE Store |
Factory colour: Blue | Conrad |
Micro Quadlok Series Cavity Plug for use with Micro-Power & Power Quadlok System | TE Connectivity 967056-1 | RS Americas |
Connector Accessories Cavity Plug Blue | Avnet Abacus |
MQS Cavity Blanking Plug Silicone Seal, 3.6 mm cavity diameter, 4.1 mm cable insulation diameter, poor resistance to hydrocarbons | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cavity Plug (Blind Plug German) |
---|---|
For Use With | Micro-Power & Power Quadlok System |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 967056-1?
Additional datasheets, footprints and schematics for 967056-1 are listed on our Part Details page. You can also find images and similar parts to 967056-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967056-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967056-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967056-1 fall under?
The 967056-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 967056-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967056-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 967056-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967056-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and Rapid Electronics have stock available or on a lead time for 967056-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967056-1 often in real-time on the comparison pages.
What if I can't find stock of 967056-1?
You can fill out our help required form which you can use to request a quote for 967056-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.