Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0200
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0324
|
15,900
in stock
|
Buy Now | |
TTI Europe
from US$0.0217
|
420,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0414
|
334,141
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
270,605
in stock
|
Buy Now | |
element14
from US$0.0449
|
270,605
in stock
|
Buy Now | |
Farnell
from US$0.0318
|
270,605
in stock
|
Buy Now | |
Future Electronics
from US$0.0270
|
100,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0288
|
91,437
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0414
|
66,828
in stock
|
Buy Now | |
Distrelec
from US$0.0427
|
59,937
in stock
|
Buy Now | |
Boersig
from US$0.0280
|
56,589
in stock
|
Buy Now | |
Chip One Stop
from US$0.0342
|
31,945
in stock
|
Buy Now | |
Avnet America
from US$0.0260
|
25,806
in stock
|
Buy Now | |
TE Store
from US$0.0200
|
21,602
in stock
|
Buy Now | |
RS Americas
from US$0.0470
|
2,224
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0325
|
1,590
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Compona
-
|
4,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.0249
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Material | Silicone |
---|---|
Color | Yellow |
Cavity Diameter | .142in, 3.6mm |
Cable Insulation Diameter | 1.4mm, .055in |
UL Flammability Rating | None |
Shore A Hardness | 50 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
MQS WIRE SEAL AWG22 CAVITY3.6 | TTI Europe |
SINGLE WIRE SEAL,QUADLOK | Heilind Electronics |
Connector Accessory, Seal Protector, 3.45Mm Cavity Rohs Compliant: Yes |Amp Te Connectivity 967067-2 | Newark Electronics |
SINGLE WIRE SEAL | element14 |
SWS Automotive Connector Cavity Plug | Future Electronics |
Automotive Connectors WIRE SEAL 24-18AWG | Rapid Electronics |
TE Connectivity MQS EINZELLEITDICHT Automotive Connectors WIRE SEAL 24-18AWG | Distrelec |
Seal Protector Silicone Yellow 3.45mm Cavity | Avnet America |
MQS EINZELLEITDICHT Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: Yellow Cavity Diameter: 3.6 mm Cavity Diameter: .142 in Single Wire Seal (SWS) Silicone Yellow 3.6 mm | Connector Seal & Cavity Plug | Part Number: 967067-2 | Internal Number: 967067-2 | TE Connectivity | TE Store |
Seal protector,Quadlok,22 awg | RS |
Rectangular Connector Accessories Seal protector Quadlok 22 awg | TE Connectivity 967067-2 | RS Americas |
Accessories: gasket for wire | Transfer Multisort Elektronik |
MQS Single Wire Seal Yellow | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 967067-2?
Additional datasheets, footprints and schematics for 967067-2 are listed on our Part Details page. You can also find images and similar parts to 967067-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 967067-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 967067-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 967067-2 fall under?
The 967067-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 967067-2 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 967067-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 967067-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 967067-2 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 967067-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 967067-2 often in real-time on the comparison pages.
What if I can't find stock of 967067-2?
You can fill out our help required form which you can use to request a quote for 967067-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.