Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | A |
---|---|
Color | Black |
Cable Exit Angle | 90° |
Body Material | PA |
Number of Positions | 6 |
Blank Cavity Position | 6 |
Number of Rows | 1 |
Mating Tab Width | 1.2mm, .047in |
Length | 24.5mm, .964in |
Width | 1.28in, 32.65mm |
Height | .72in, 18.3mm |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 1 |
Packaging Method | Bulk |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Conn Housing PL 6 POS 2.54mm ST Cable Mount | Avnet America |
6 Pos. Sealed Mcon 1.2 Connect |Te Connectivity 2272975-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2272975-5?
Additional datasheets, footprints and schematics for 2272975-5 are listed on our Part Details page. You can also find images and similar parts to 2272975-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272975-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272975-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272975-5 fall under?
The 2272975-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2272975-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272975-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272975-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272975-5 have stock available?
Authorised distributors including Avnet America, Newark Electronics and Power and Signal Group have stock available or on a lead time for 2272975-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272975-5 often in real-time on the comparison pages.
What if I can't find stock of 2272975-5?
You can fill out our help required form which you can use to request a quote for 2272975-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.