Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Blank Cavity Position | 69, 57, 52, 47, 46, 44, 42, 21, 71, 94, 93, 5, 39, 80, 56, 35, 15, 96, 92, 72, 38, 32, 70, 6, 33, 9, 43, 30, 20, 19, 89, 8, 66, 27 |
Number of Positions | 96 |
Mating Tab Width | .047in, 1.2mm |
Height | 1.48in, 37.6mm |
Width | 35.7mm, 1.4in |
Length | 82.3mm, 3.24in |
Centerline (Pitch) | .137in, 3.5mm, 2.5mm, .098in |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 148 |
Packaging Method | Box |
Hybrid Connector | No |
Strain Relief | No |
Sealable | Yes |
Connector System | Wire-to-Board |
Row-to-Row Spacing | 3mm, .118in |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Where can I find additional details, specifications and documents for a 8-1564284-1?
Additional datasheets, footprints and schematics for 8-1564284-1 are listed on our Part Details page. You can also find images and similar parts to 8-1564284-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1564284-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1564284-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1564284-1 fall under?
The 8-1564284-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 8-1564284-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1564284-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1564284-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1564284-1 have stock available?
There is no stock from authorised distributors for 8-1564284-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1564284-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1564284-1?
You can fill out our help required form which you can use to request a quote for 8-1564284-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.