Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.94
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Color | Black |
Connector Code | A |
Cable Exit Angle | 90° |
Number of Positions | 6 |
Number of Rows | 1 |
Blank Cavity Position | 2, 6, 1, 3 |
Mating Tab Width | 1.2mm, .047in |
Width | .72in, 18.3mm |
Length | 24.5mm, .964in |
Height | 1.285in, 32.65mm |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | GMW3191 |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Bag/Box |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Conn Sealed Housing PL 6 POS 2.54mm ST Cable Box | Avnet America |
Where can I find additional details, specifications and documents for a 2272975-9?
Additional datasheets, footprints and schematics for 2272975-9 are listed on our Part Details page. You can also find images and similar parts to 2272975-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272975-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272975-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272975-9 fall under?
The 2272975-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2272975-9 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272975-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272975-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272975-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2272975-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272975-9 often in real-time on the comparison pages.
What if I can't find stock of 2272975-9?
You can fill out our help required form which you can use to request a quote for 2272975-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.