Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Code | A |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Color | Black |
Number of Positions | 18 |
Blank Cavity Position | 7, 6, 5, 16 |
Number of Rows | 2 |
Mating Tab Width | .11in, .047in, 1.2mm, 2.8mm |
Length | 2.374in, 60.3mm |
Width | 35mm, 1.378in |
Height | 1.461in, 37.1mm |
Centerline (Pitch) | 37mm, 3.5mm, .138in, 1.457in |
Agency/Standard | DIN IEC 512 |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IPX9K |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 320 |
Row-to-Row Spacing | 6.3mm, .217in, .248in, 5.5mm |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Strain Relief | Add By Accessory |
Hybrid Connector | Yes |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
Where can I find additional details, specifications and documents for a 1-2112780-6?
Additional datasheets, footprints and schematics for 1-2112780-6 are listed on our Part Details page. You can also find images and similar parts to 1-2112780-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112780-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112780-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112780-6 fall under?
The 1-2112780-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112780-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112780-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112780-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112780-6 have stock available?
There is no stock from authorised distributors for 1-2112780-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112780-6 often in real-time on the comparison pages.
What if I can't find stock of 1-2112780-6?
You can fill out our help required form which you can use to request a quote for 1-2112780-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.