Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | Other |
Color | Black |
Number of Rows | 4 |
Number of Positions | 58 |
Mating Tab Width | 1.2mm, .047in, .11in, 2.8mm |
Width | 1.654in, 42mm |
Height | 1.406in, 35.7mm |
Length | 2.437in, 61.9mm |
Operating Voltage | 14VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.5mm, .197in, .118in, 5mm, 3mm, .098in |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Sealable | Yes |
Connector System | Wire-to-Board, Wire-to-Device |
Connector Style | Housing for female terminals |
Hybrid Connector | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 7-1564285-4?
Additional datasheets, footprints and schematics for 7-1564285-4 are listed on our Part Details page. You can also find images and similar parts to 7-1564285-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7-1564285-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7-1564285-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7-1564285-4 fall under?
The 7-1564285-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 7-1564285-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7-1564285-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 7-1564285-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7-1564285-4 have stock available?
There is no stock from authorised distributors for 7-1564285-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7-1564285-4 often in real-time on the comparison pages.
What if I can't find stock of 7-1564285-4?
You can fill out our help required form which you can use to request a quote for 7-1564285-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.