Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
3,140
in stock
|
Buy Now | |
TE Store
from US$0.31
|
7,614
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
3,140
in stock
|
Buy Now | |
element14
from US$0.45
|
3,140
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Material | PA GF |
---|---|
Color | Red |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Packaging Quantity | 4000 |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
SECONDARY LOCK FOR 58 POS CONN Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Red Primary Product Material: PA GF Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F TPA (Terminal Position Assurance) Red | Automotive Connector Lock & Position Assurance | Part Number: 1452408-2 | Internal Number: 1452408-2 | PA GF | TE Connectivity | TE Store |
Secondary Lock, 58Pos, Red Rohs Compliant: Yes |Te Connectivity 1452408-2 | Newark Electronics |
SECONDARY LOCK, 58POS, RED | element14 |
AMP1452408-2 | Avnet America |
Where can I find additional details, specifications and documents for a 1452408-2?
Additional datasheets, footprints and schematics for 1452408-2 are listed on our Part Details page. You can also find images and similar parts to 1452408-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1452408-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1452408-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1452408-2 fall under?
The 1452408-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1452408-2 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1452408-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1452408-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1452408-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1452408-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1452408-2 often in real-time on the comparison pages.
What if I can't find stock of 1452408-2?
You can fill out our help required form which you can use to request a quote for 1452408-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.