Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.46
|
2,777
in stock
|
Buy Now | |
Newark Electronics
from US$1.75
|
2,777
in stock
|
Buy Now | |
element14
from US$2.57
|
2,777
in stock
|
Buy Now | |
Rapid Electronics
from US$2.47
|
2,492
in stock
|
Buy Now | |
Chip One Stop
from US$1.75
|
2,492
in stock
|
Buy Now | |
Distrelec
from US$2.41
|
2,492
in stock
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
Boersig
from US$2.55
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Connector Code | A |
Color | Black |
Number of Rows | 1 |
Number of Positions | 6 |
Mating Tab Width | .047in, 1.2mm |
Height | 32.65mm, 1.285in |
Length | .964in, 24.5mm |
Width | 18.3mm, .72in |
Centerline (Pitch) | .1in, 2.54mm |
Agency/Standard | GMW3191 |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Bag/Box |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | Add By Accessory |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Automotive Conn Housing, Plug, 6Pos Rohs Compliant: Yes |Te Connectivity 2272975-1 | Newark Electronics |
AUTOMOTIVE CONN HOUSING, PLUG, 6POS | element14 |
Automotive Conn 6 Pos. Sealed MCON 1.2 Connect | Rapid Electronics |
TE Connectivity - AMP Housing 6 P. Sealed MCON 1.2 Connect | Distrelec |
Conn Housing PL 6 POS 2.54mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2272975-1?
Additional datasheets, footprints and schematics for 2272975-1 are listed on our Part Details page. You can also find images and similar parts to 2272975-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2272975-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2272975-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2272975-1 fall under?
The 2272975-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2272975-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2272975-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2272975-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2272975-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 2272975-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2272975-1 often in real-time on the comparison pages.
What if I can't find stock of 2272975-1?
You can fill out our help required form which you can use to request a quote for 2272975-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.