Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.59
|
180
in stock
|
Buy Now | |
Newark Electronics
from US$13.04
|
180
in stock
|
Buy Now | |
element14
from US$14.18
|
180
in stock
|
Buy Now | |
TTI Europe
from US$8.31
|
47
in stock
|
Buy Now | |
Avnet America
from US$7.32
|
-
|
Buy Now | |
Boersig
from US$8.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 90° |
---|---|
Body Material | PBT GF |
Color | Brown |
Number of Positions | 39 |
Number of Rows | 3 |
Mating Tab Width | .11in, 2.8mm |
Width | 1.811in, 46mm |
Height | 1.732in, 44mm |
Length | 120.5mm, 4.744in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | 5mm, .197in |
Degree of Protection | IP69K, IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Yes |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .217in, 5.5mm |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Automotive Housing, Rcpt, 39Pos, Brown Rohs Compliant: Yes |Te Connectivity 6-1718321-3 | Newark Electronics |
AUTOMOTIVE HOUSING, RCPT, 39POS, BROWN | element14 |
Conn Housing Sealed RCP 39 POS 5mm RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 6-1718321-3?
Additional datasheets, footprints and schematics for 6-1718321-3 are listed on our Part Details page. You can also find images and similar parts to 6-1718321-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1718321-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1718321-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1718321-3 fall under?
The 6-1718321-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-1718321-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1718321-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1718321-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1718321-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 6-1718321-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1718321-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1718321-3?
You can fill out our help required form which you can use to request a quote for 6-1718321-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.